The A2 series is a family of automotive relays with a SPST normally closed (1B) contact configuration, designed for PCB pin or quick connect mounting. The relay has a compact size of 26.0 x 26.0 x 24.5 mm and weighs 31 g. It is rated for 30A at 14VDC and 15A at 28VDC on the normally closed contact, with a maximum switching voltage of 75VDC and a maximum switching power of 630W. The coil operates at 12VDC with a resistance of 90.0 Ω, consuming 1.6W of power, and includes a diode suppressor (1N4005). The relay meets QS-9000 and ISO-9002 standards, has an electrical life of 100,000 cycles, and operates from -40°C to +125°C. The contact material is AgSnO.
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21BSP12VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |