The A2 series is a small, lightweight automotive relay with a switching capacity up to 40A, suitable for lamp and vehicle accessories. It is available in SPST NO, SPST NC, or SPDT contact configurations with AgSnO contacts and offers PCB pin or quick connect mounting. The A21BSP12VDC1.6 variant is a SPST normally closed (1B) relay with a 12VDC coil consuming 1.6W, operating from -40°C to +125°C, with a physical size of 26.0 × 26.0 × 24.5 mm and a weight of 31g. It meets QS-9000 and ISO-9002 standards, has an electrical life of 100k cycles at rated load, and a mechanical life of 10M cycles. Its coil pick-up voltage is 7.8VDC max, release voltage is 1.2VDC min, operate time is 7ms, and release time is 5ms.
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21BSP12VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |