The A2 series is a family of automotive relays with a switching capacity up to 40A, designed for use in automobile and lamp accessories. It features PCB pin or quick connect termination and is available in SPST NO, SPST NC, or SPDT contact arrangements. The relay has a compact size of 26.0 x 26.0 x 24.5 mm and weighs 31g. Operated at 6VDC, the coil consumes 1.6W with a pick-up voltage of 3.9VDC and a release voltage of 0.6VDC. Contact material is AgSnO, with a maximum switching voltage of 75VDC and a contact resistance of less than 30 milliohms. The relay meets QS-9000 and ISO-9002 standards, operates from -40°C to +125°C, and has an electrical life of 100K cycles at rated load. The specific variant A21BCQ6VDC1.6D includes a diode suppression and quick connect termination with dust cover sealing.
Mounting Type: Standard, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21BCQ6VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |