The A2 series is a PCB or quick connect mounted automotive relay with a SPST normally closed (1B) contact arrangement, rated for 30A at 14VDC and 15A at 28VDC resistive loads, with a maximum switching voltage of 75VDC and switching power of 630W. It uses AgSnO contact material, has a 24VDC coil requiring 1.6W power, and operates within -40°C to +125°C. The relay measures 26.0 x 26.0 x 24.5 mm and weighs 31g. Electrical life is 100K cycles at rated load, mechanical life is 10M cycles, and it complies with QS-9000 and ISO-9002. The A21BCQ24VDC1.6 variant specifies dust cover sealing and quick connect termination.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21BCQ24VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |