CIT Relay & Switch Automotive Relays A21BCP48VDC1.6D

Description
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin , Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin , Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2 series is a family of automotive relays with SPST NO, SPST NC, or SPDT contact arrangements, rated for up to 40A at 75VDC and 630W switching power, using AgSnO contact material. It supports PCB pin or quick connect termination, operates from -40°C to +125°C, and meets QS-9000 and ISO-9002 standards. The relay has a 26.0 x 26.0 x 24.5 mm footprint and weighs 31g. For the A21BCP48VDC1.6D variant, the coil is rated at 48VDC with 1.6W power consumption, includes a diode suppressor, and uses PCB pin termination with a dust cover. Electrical life is rated at 100k cycles at rated load, and mechanical life at 10M cycles.

Datasheet Summary
Powered by GS/AI

The A2 series is a family of automotive relays with SPST NO, SPST NC, or SPDT contact arrangements, rated for up to 40A at 75VDC and 630W switching power, using AgSnO contact material. It supports PCB pin or quick connect termination, operates from -40°C to +125°C, and meets QS-9000 and ISO-9002 standards. The relay has a 26.0 x 26.0 x 24.5 mm footprint and weighs 31g. For the A21BCP48VDC1.6D variant, the coil is rated at 48VDC with 1.6W power consumption, includes a diode suppressor, and uses PCB pin termination with a dust cover. Electrical life is rated at 100k cycles at rated load, and mechanical life at 10M cycles.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A21BCP48VDC1.6D
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin , Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin , Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A21BCP48VDC1.6D
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1232842 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Triple Pole (TP)
Throw Double Throw
View Details
Safety Relays - 56.OA11.0631N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
4 suppliers
Basic relay - 788-154 - WAGO
Specs
Mounting Pluggable module
View Details
3 suppliers