The A2 series is a PCB-mount or quick-connect automotive relay with a SPST normally closed contact arrangement, rated for 30A at 14VDC, 15A at 28VDC, and 1A at 48VDC resistive load, with a maximum switching voltage of 75VDC and power of 630W. It features a 24VDC coil consuming 1.9W, operate time of 1.9ms, and release time of 4ms. The relay measures 26.0 x 26.0 x 24.5mm, weighs 31g, and operates from -40°C to +125°C. It is manufactured to QS-9000 and ISO-9002 standards, with AgSnO contact material, 100K electrical cycles, and 10M mechanical cycles. Termination is PCB pin with dust cover sealing.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin , Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21BCP24VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |