The A2 series is a family of automotive relays with a switching capacity up to 40A, designed for automobile and lamp accessory applications. It features a compact size of 26.0 x 26.0 x 24.5 mm and is available with PCB pin or quick connect termination. The relay has a SPDT contact arrangement (1C), silver tin oxide contacts, and operates at 48VDC coil voltage with 1.6W power. It meets QS-9000 and ISO-9002 standards, supports an operating temperature range of -40°C to +125°C, and offers a mechanical life of 10M cycles and an electrical life of 100K cycles at rated load. The sealed version includes a dust cover, and insulation resistance exceeds 100MΩ at 500VDC. The relay is rated for a maximum switching voltage of 75VDC and 630W power under resistive loads.
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21ASQ48VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |