The A2 series is a PCB-mount or quick-connect automotive relay with a SPST normally open contact arrangement, rated for 40A at 14VDC resistive load and 75VDC maximum switching voltage. It features an AgSnO contact material, 1.6W coil power, and operates at 6VDC with a 65% pick-up voltage and 10% release voltage. The relay has a 133mA coil current, 7ms operate time, and 5ms release time. It is sealed, includes a diode suppressor (1N4005 cathode on terminal 86), and is mounted with PCB pins. Dimensions are 26.0 × 26.0 × 24.5 mm. Electrical life is 100K cycles at rated load, mechanical life is 10M cycles, and it operates from -40°C to +125°C. The relay complies with QS-9000 and ISO-9002 standards.
Mounting Type: Standard, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21ASP6VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |