The A2 series is a PCB-mount automotive relay with a SPST NO (1A) contact arrangement, rated for 40A at 14VDC, 20A at 28VDC, or 2A at 48VDC resistive loads, with a maximum switching voltage of 75VDC and power of 630W. It features a 48VDC coil with 1.6W power consumption and includes a diode suppression (1N4005). The relay has PCB pin termination and is sealed. Dimensions are 26.0 × 26.0 × 24.5 mm, with an operating temperature range of -40°C to +125°C. Contact material is AgSnO, insulation resistance is 100MΩ min, and dielectric strength is 750V rms between coil and contacts. Electrical life is 100k cycles at rated load, and mechanical life is 10M cycles.
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21ASP48VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |