The A2 series is a compact automotive relay with a switching capacity up to 40A at 14VDC, designed for PCB pin or quick connect mounting. It has a SPST NO contact arrangement (1A), a 48VDC coil, and 1.6W coil power. The relay measures 26.0 x 26.0 x 24.5 (39.5) mm and is sealed. Contact material is AgSnO, with a maximum switching voltage of 75VDC and a mechanical life of 10 million cycles. Operating temperature ranges from -40°C to +125°C. It complies with QS-9000 and ISO-9002 standards.
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21ASP48VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |