The A2 series is a family of automotive relays with a SPDT contact arrangement, offering switching capacities up to 40A at 75VDC and a maximum switching power of 630W. It is available with quick connect termination and sealed or dust cover options, with a compact footprint of 26.0 x 26.0 x 24.5 mm and a weight of 31g. The relay operates from -40°C to +125°C and meets QS-9000 and ISO-9002 standards. Coil voltage options include 6VDC, with a coil power of 1.9W for high-power variants. Contact material is AgSnO, with a contact resistance under 30 milliohms and electrical life rated at 100K cycles under rated load.
Mounting Type: Standard, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21ACQ6VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |