CIT Relay & Switch Automotive Relays A21ACQ12VDC1.6

Description
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote Datasheet
Description
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A21ACQ12VDC1.6
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet
CIT Relay & Switch A21ACQ12VDC1.6, Mini ISO Relay SPST, 40A, 12VDC - 75443 - Waytek, Inc.
Chanhassen, MN, United States
CIT Relay & Switch A21ACQ12VDC1.6, Mini ISO Relay SPST, 40A, 12VDC
75443
CIT Relay & Switch A21ACQ12VDC1.6, Mini ISO Relay SPST, 40A, 12VDC 75443
CIT Relay & Switch A21ACQ12VDC1.6, Mini ISO Relay SPST, 40A, 12VDC Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch A2 Series offers large switching capacity up to 40A Small size and light weight Suitable for automotive and accessories Contact Arrangement: SPST NO Sealing Option: Dust cover Coil Suppression: Standard Coil Voltage Rating: 12VDC Operating Temperature: -40° (-40°F) to 125°C (257°F) Suggested Connectors: 75363
  • CIT Relay & Switch A21ACQ12VDC1.6, Mini ISO Relay SPST, 40A, 12VDC
  • Category: Mechanical Relays & Connectors
  • Manufacturer: CIT Relay & Switch
  • A2 Series offers large switching capacity up to 40A
  • Small size and light weight
  • Suitable for automotive and accessories
  • Contact Arrangement: SPST NO
  • Sealing Option: Dust cover
  • Coil Suppression: Standard
  • Coil Voltage Rating: 12VDC
  • Operating Temperature: -40° (-40°F) to 125°C (257°F)
  • Suggested Connectors: 75363
Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Waytek, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1204-A21ACQ12VDC1.6 75443
Product Name Automotive Relays CIT Relay & Switch A21ACQ12VDC1.6, Mini ISO Relay SPST, 40A, 12VDC
Relay Type Automotive
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 125 F (-40 to 51.67 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170245019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Electromechanical Relays & Contactors - 1-1393767-5 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers
6 Pole, 6A Forcibly Guided Relay - CHSR6 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Greater than Four Poles
Throw Single Throw
View Details