The A2 series is a family of automotive relays with SPST or SPDT contact arrangements, designed for PCB pin or quick connect mounting, and rated for up to 40A switching current at 75VDC. The unit measures 26.0 x 26.0 x 24.5 mm and weighs 31g, with an operating temperature range of -40°C to +125°C. Contacts are made of AgSnO and have an initial contact resistance under 30 milliohms. The relay operates at 6VDC with a coil power of 1.9W, has a pickup voltage of 3.9VDC max, and a release voltage of 0.6VDC min. It meets QS-9000 and ISO-9002 standards, with an electrical life of 100K cycles and a mechanical life of 10M cycles. The part number A21ACP6VDC1.9 corresponds to an SPST normally open variant with PCB pins, a dust cover, and 1.9W coil power.
Mounting Type: Standard, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin , Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21ACP6VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |