The A2 series is a small, lightweight PCB or quick-connect mounted relay for automotive and lamp applications, with a 26.0 x 26.0 x 24.5 mm body and 31 g mass. It features SPST NO, SPST NC, or SPDT contacts rated up to 40A at 14VDC resistive, with a maximum switching power of 630W and 75VDC. Contacts are AgSnO, and the relay operates at 12VDC coil voltage with 1.9W power consumption. Electrical life is 100K cycles at rated load and mechanical life is 10M cycles. It meets QS-9000 and ISO-9002 standards, operates from -40°C to +125°C, and has 1.6W or 1.9W coil options depending on configuration.
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin , Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21ACP12VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |