CIT Relay & Switch Automotive Relays A1M1ACQ24VDCD

Description
Mounting Type: Quick Connect Terminals, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 28VDC, Coil Current: 125mA, Coil Type: Non-Latching, Features: Diode (1N4005), Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W
Request a Quote
Description
Mounting Type: Quick Connect Terminals, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 28VDC, Coil Current: 125mA, Coil Type: Non-Latching, Features: Diode (1N4005), Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A1M series is a compact automotive relay with a SPST normally open contact arrangement, rated for 40A at 14VDC and 28VDC maximum switching voltage. It features AgSnO contact material, a quick connect termination, and a dust cover seal. The relay operates on a 24VDC coil with a resistance of 320 ohms, consuming 1.8W, with a pick-up voltage of 14.4VDC maximum and a release voltage of 2.4VDC minimum. It has an operate time of 10ms and a release time of 10ms. The unit measures 20.5 x 15.4 x 22.1 mm and weighs 18g. It is compliant with QS-9000 and ISO-9002, supports an operating temperature range of -40°C to +85°C, and includes built-in diode suppression (1N4005). Electrical life is rated at 100K cycles under rated load, with a mechanical life of 10M cycles.

Datasheet Summary
Powered by GS/AI

The A1M series is a compact automotive relay with a SPST normally open contact arrangement, rated for 40A at 14VDC and 28VDC maximum switching voltage. It features AgSnO contact material, a quick connect termination, and a dust cover seal. The relay operates on a 24VDC coil with a resistance of 320 ohms, consuming 1.8W, with a pick-up voltage of 14.4VDC maximum and a release voltage of 2.4VDC minimum. It has an operate time of 10ms and a release time of 10ms. The unit measures 20.5 x 15.4 x 22.1 mm and weighs 18g. It is compliant with QS-9000 and ISO-9002, supports an operating temperature range of -40°C to +85°C, and includes built-in diode suppression (1N4005). Electrical life is rated at 100K cycles under rated load, with a mechanical life of 10M cycles.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays - 1204-A1M1ACQ24VDCD - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Automotive Relays
1204-A1M1ACQ24VDCD
Automotive Relays 1204-A1M1ACQ24VDCD
Mounting Type: Quick Connect Terminals, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 28VDC, Coil Current: 125mA, Coil Type: Non-Latching, Features: Diode (1N4005), Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W

Mounting Type: Quick Connect Terminals, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 28VDC, Coil Current: 125mA, Coil Type: Non-Latching, Features: Diode (1N4005), Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A1M1ACQ24VDCD
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 2176247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Panel; Panel mount
Approvals RoHS
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Basic relay - 858-181 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers