The A1M series is a small automotive relay with SPST NO (1A) or SPDT (1C) contact arrangements, rated for 40A at 14VDC and 28VDC maximum switching voltage, with AgSnO contact material and a coil voltage of 24VDC. It has a quick connect termination, dust cover sealing, and operates from -40°C to +85°C. The relay measures 20.5 x 15.4 x 22.1 mm and weighs 18g. Its coil resistance is 320 Ω ±10%, with a coil power of 1.8W, pickup voltage of 14.4VDC max, and release voltage of 2.4VDC min. Electrical life is 100K cycles at rated load, and mechanical life is 10M cycles. It complies with QS-9000 and ISO-9002 standards.
Mounting Type: Quick Connect Terminals, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 28VDC, Coil Current: 125mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A1M1ACQ24VDC |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 28 volts |