CIT Relay & Switch CIT Relay & Switch A171AHS12VDC.96R, ISO 280 Ultra Micro Relay, Resistor, 30A, 12VDC, SPST A171AHS12VDC.96R

Description
A17 Series automotive relay is light weight and small in size with switching capacity of up to 30Amps. Suitable for automotive and lamp accessories, this small automotive relay switch offers contact arrangement of 1A with coil voltage options of 12VDC or 24VDC and coil power of .96W. PC pin mounted, the A17 Series auto relay is 16.5 x 15.5 x 24.3mm in size. CIT Relay & Switch A171AHS12VDC.96R, ISO 280 Ultra Micro Relay Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch Component Type: Micro Relay Ultra ISO 280 Micro Relay Contact Action: SPST -NO (1 Form A ) NO Amp: 30A Coil Voltage Rating: 12VDC Coil Type: Non-Latching Coil Power: 960mW Operating Temperature Rating: -40°F (-40°C) to 257° (125°C) Terminals: Four 2.8mm terminals Contact Material: Silver Tin Oxide (AgSnO) Features: Resistor, Sealed Fully
Request a Quote Datasheet
Description
A17 Series automotive relay is light weight and small in size with switching capacity of up to 30Amps. Suitable for automotive and lamp accessories, this small automotive relay switch offers contact arrangement of 1A with coil voltage options of 12VDC or 24VDC and coil power of .96W. PC pin mounted, the A17 Series auto relay is 16.5 x 15.5 x 24.3mm in size. CIT Relay & Switch A171AHS12VDC.96R, ISO 280 Ultra Micro Relay Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch Component Type: Micro Relay Ultra ISO 280 Micro Relay Contact Action: SPST -NO (1 Form A ) NO Amp: 30A Coil Voltage Rating: 12VDC Coil Type: Non-Latching Coil Power: 960mW Operating Temperature Rating: -40°F (-40°C) to 257° (125°C) Terminals: Four 2.8mm terminals Contact Material: Silver Tin Oxide (AgSnO) Features: Resistor, Sealed Fully
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CIT Relay & Switch A171AHS12VDC.96R, ISO 280 Ultra Micro Relay, Resistor, 30A, 12VDC, SPST - 75820 - Waytek, Inc.
Chanhassen, MN, United States
CIT Relay & Switch A171AHS12VDC.96R, ISO 280 Ultra Micro Relay, Resistor, 30A, 12VDC, SPST
75820
CIT Relay & Switch A171AHS12VDC.96R, ISO 280 Ultra Micro Relay, Resistor, 30A, 12VDC, SPST 75820
A17 Series automotive relay is light weight and small in size with switching capacity of up to 30Amps. Suitable for automotive and lamp accessories, this small automotive relay switch offers contact arrangement of 1A with coil voltage options of 12VDC or 24VDC and coil power of .96W. PC pin mounted, the A17 Series auto relay is 16.5 x 15.5 x 24.3mm in size. CIT Relay & Switch A171AHS12VDC.96R, ISO 280 Ultra Micro Relay Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch Component Type: Micro Relay Ultra ISO 280 Micro Relay Contact Action: SPST -NO (1 Form A ) NO Amp: 30A Coil Voltage Rating: 12VDC Coil Type: Non-Latching Coil Power: 960mW Operating Temperature Rating: -40°F (-40°C) to 257° (125°C) Terminals: Four 2.8mm terminals Contact Material: Silver Tin Oxide (AgSnO) Features: Resistor, Sealed Fully

A17 Series automotive relay is light weight and small in size with switching capacity of up to 30Amps. Suitable for automotive and lamp accessories, this small automotive relay switch offers contact arrangement of 1A with coil voltage options of 12VDC or 24VDC and coil power of .96W. PC pin mounted, the A17 Series auto relay is 16.5 x 15.5 x 24.3mm in size.

  • CIT Relay & Switch A171AHS12VDC.96R, ISO 280 Ultra Micro Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: CIT Relay & Switch
  • Component Type: Micro Relay
  • Ultra ISO 280 Micro Relay
  • Contact Action: SPST -NO (1 Form A )
  • NO Amp: 30A
  • Coil Voltage Rating: 12VDC
  • Coil Type: Non-Latching
  • Coil Power: 960mW
  • Operating Temperature Rating: -40°F (-40°C) to 257° (125°C)
  • Terminals: Four 2.8mm terminals
  • Contact Material: Silver Tin Oxide (AgSnO)
  • Features: Resistor, Sealed Fully
Supplier's Site Datasheet
Automotive Relays 1204-A171AHS12VDC.96R
Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form AH), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 50mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: pRocess Sealed, Must Operate Voltage: 9.0 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: .96W

Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form AH), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 50mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: pRocess Sealed, Must Operate Voltage: 9.0 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: .96W

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 75820 1204-A171AHS12VDC.96R
Product Name CIT Relay & Switch A171AHS12VDC.96R, ISO 280 Ultra Micro Relay, Resistor, 30A, 12VDC, SPST Automotive Relays
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Sealed Relay Sealed Relay
Approvals RoHS
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.27 - Modular step relay 16A - 202780124000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Signal Relays - FTR-C1 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Safety Relays - 56.OA11.2431 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details