The A15 series is a family of automotive relays with a SPDT contact arrangement, rated for 20A at 14VDC and 20VDC maximum switching voltage, with a coil voltage of 12VDC and power consumption of 0.70W. The relay features AgSnO2 contact material, a PCB pin termination style, and operates from -40°C to +85°C. Dimensions are 15.5 x 12.5 x 13.7 mm, and the unit weighs 11g. It meets QS-9000 and ISO-9002 standards, with an electrical life of 100K cycles and mechanical life of 10M cycles. The relay is sealed (S option) and complies with the specified shock and vibration resistance standards.
Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form U), Contact Rating: 20A, Switching Voltage: 20VDC, Coil Current: 58mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: .70W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A151CC12VDC |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |