The A1 series is a sealed automotive relay with SPDT contact form, rated for 30A switching current at 14VDC and 75VDC maximum switching voltage, with AgSnO contact material. It supports quick connect termination, has a 1.5W coil for 48VDC operation, and includes a built-in diode for coil suppression. The relay measures 22.8 x 15.3 x 25.8 mm, operates from -40°C to +85°C, and has a mechanical life of 10 million cycles. Electrical life is 100,000 cycles at rated load.
Mounting Type: Quick Connect Terminals, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A11CSQ48VDC1.5D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |