The A1 series is a sealed automotive relay with SPST NO or SPDT contact arrangements, available in PCB pin or quick connect termination. It has a switching capacity of up to 30A at 14VDC and a maximum switching voltage of 75VDC, with contact material AgSnO. The relay operates at coil voltages from 6VDC to 48VDC, with a 1.5W coil option available. It measures 22.8 x 15.3 x 25.8 mm and weighs 18.5g, with an operating temperature range of -40°C to +85°C. Electrical life is rated at 100,000 cycles at rated load, and mechanical life at 10 million cycles. Insulation resistance is 100MΩ min at 500VDC, with dielectric strength of 2500Vrms coil to contact and 1500Vrms contact to contact. Shock and vibration resistance meet specified mechanical standards.
Mounting Type: PCB Pin , Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A11CSP6VDC1.5 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |