The A1 series is a sealed, automotive-grade relay with SPST NO or SPDT contact arrangements, designed for PCB pin or quick connect mounting. It supports switching currents up to 30A at 75VDC, with contact material AgSnO. The relay has a 1.5W coil option for 48VDC operation, with a must-operate voltage of 33.6VDC and a must-release voltage of 4.8VDC. It features a resistor coil suppression variant, operates from -40°C to +85°C, and has a mechanical life of 10M cycles. Physical dimensions are 22.8 x 15.3 x 25.8 mm for the sealed version with PCB pins. Insulation resistance is 100MΩ min at 500VDC, with dielectric strength of 2500Vrms between coil and contacts. The part includes resistor suppression as indicated by the 'R' suffix in the ordering code.
Mounting Type: PCB Pin , Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A11CSP48VDC1.5R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |