CIT Relay & Switch Automotive Relays A11ASQ6VDC1.2D

Description
Mounting Type: Quick Connect Terminals, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.2W
Request a Quote
Description
Mounting Type: Quick Connect Terminals, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.2W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A1 series is a sealed automotive relay with SPST NO or SPDT contact arrangements, designed for PCB pin or quick connect mounting. It has a switching capacity of up to 30A at 14VDC and a maximum switching voltage of 75VDC. The relay operates with coil voltages of 6VDC, 12VDC, 24VDC, or 48VDC, with a coil power of 1.2W for the 6VDC variant. Contact material is AgSnO, insulation resistance is 100MΩ min, and dielectric strength is 2500V rms coil-to-contact. The operating temperature range is -40°C to +85°C, with mechanical life rated at 10M cycles and electrical life at 100K cycles at rated load. The device measures 22.8 x 15.3 x 25.8 mm and weighs 18.5g.

Datasheet Summary
Powered by GS/AI

The A1 series is a sealed automotive relay with SPST NO or SPDT contact arrangements, designed for PCB pin or quick connect mounting. It has a switching capacity of up to 30A at 14VDC and a maximum switching voltage of 75VDC. The relay operates with coil voltages of 6VDC, 12VDC, 24VDC, or 48VDC, with a coil power of 1.2W for the 6VDC variant. Contact material is AgSnO, insulation resistance is 100MΩ min, and dielectric strength is 2500V rms coil-to-contact. The operating temperature range is -40°C to +85°C, with mechanical life rated at 10M cycles and electrical life at 100K cycles at rated load. The device measures 22.8 x 15.3 x 25.8 mm and weighs 18.5g.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A11ASQ6VDC1.2D
Mounting Type: Quick Connect Terminals, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.2W

Mounting Type: Quick Connect Terminals, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.2W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A11ASQ6VDC1.2D
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.24 - Modular step relay 16A - 202480480000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Relay module - 788-346 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers