The A1 series is a sealed, automotive-grade relay with SPST NO or SPDT contact arrangements, designed for PCB pin or quick connect mounting. It has a switching capacity of up to 30A at 75VDC and a coil power rating of 1.5W. The relay operates at 6VDC with a coil resistance of 7.8Ω, has a maximum switching power of 420W, and features an AgSnO contact material. It meets a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. The operating temperature range is -40°C to +85°C, with dimensions of 22.8 x 15.3 x 25.8 mm and a weight of 18.5g. This variant includes built-in diode suppression.
Mounting Type: PCB Pin , Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A11ASP6VDC1.5D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |