CIT Relay & Switch Automotive Relays A102AS12VDC

Description
Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: 2x SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 28VDC, Coil Current: 46mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 4ms, Release Time: 1.5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: .55W
Request a Quote Datasheet
Description
Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: 2x SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 28VDC, Coil Current: 46mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 4ms, Release Time: 1.5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: .55W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays - 1204-A102AS12VDC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Automotive Relays
1204-A102AS12VDC
Automotive Relays 1204-A102AS12VDC
Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: 2x SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 28VDC, Coil Current: 46mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 4ms, Release Time: 1.5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: .55W

Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: 2x SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 28VDC, Coil Current: 46mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 4ms, Release Time: 1.5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: .55W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A102AS12VDC
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.27 - Modular step relay 16A - 202790244000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
industrial relay - 700-CFM310KF - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details