CIT RELAY & SWITCH
42238-2 -- CIT RELAY & SWITCH A2F1ACQ12VDC1.6D, MINI ISO RELAY SPST, 40A, 12VDC, DIODE W/ MOUNTING BRACKET
CIT Relay & Switch
CIT Relay & Switch A2F1ACQ12VDC1.6D, Mini ISO Relay SPST, 40A, 12VDC, Diode w/ Mounting Bracket
42238-2
Description
CIT Relay & Switch A2F1ACQ12VDC1.6D, Mini ISO Relay SPST, 40A, 12VDC, Diode w/ Mounting Bracket
Category: Mechanical Relays & Connectors
Manufacturer: CIT Relay & Switch
A2 Series offers large switching capacity up to 40A
Small size and light weight
Suitable for automotive and accessories
Contact Arrangement: SPST NO
Sealing Option: Dust cover
Coil Suppression: Diode
Plastic mounting flange for quick connect mounting
Coil Voltage Rating: 12VDC
Operating Temperature: -40° (-40°F) to 125°C (257°F)
Suggested Connectors: 75363
Request a Quote
Email Supplier
Datasheet
Description
CIT Relay & Switch A2F1ACQ12VDC1.6D, Mini ISO Relay SPST, 40A, 12VDC, Diode w/ Mounting Bracket
Category: Mechanical Relays & Connectors
Manufacturer: CIT Relay & Switch
A2 Series offers large switching capacity up to 40A
Small size and light weight
Suitable for automotive and accessories
Contact Arrangement: SPST NO
Sealing Option: Dust cover
Coil Suppression: Diode
Plastic mounting flange for quick connect mounting
Coil Voltage Rating: 12VDC
Operating Temperature: -40° (-40°F) to 125°C (257°F)
Suggested Connectors: 75363
Request a Quote
Email Supplier
Datasheet
Suppliers
CIT Relay & Switch A2F1ACQ12VDC1.6D, Mini ISO Relay SPST, 40A, 12VDC, Diode w/ Mounting Bracket
75444
CIT Relay & Switch A2F1ACQ12VDC1.6D, Mini ISO Relay SPST, 40A, 12VDC, Diode w/ Mounting Bracket
Category: Mechanical Relays & Connectors
Manufacturer: CIT Relay & Switch
A2 Series offers large switching capacity up to 40A
Small size and light weight
Suitable for automotive and accessories
Contact Arrangement: SPST NO
Sealing Option: Dust cover
Coil Suppression: Diode
Plastic mounting flange for quick connect mounting
Coil Voltage Rating: 12VDC
Operating Temperature: -40° (-40°F) to 125°C (257°F)
Suggested Connectors: 75363
- CIT Relay & Switch A2F1ACQ12VDC1.6D, Mini ISO Relay SPST, 40A, 12VDC, Diode w/ Mounting Bracket
- Category: Mechanical Relays & Connectors
- Manufacturer: CIT Relay & Switch
- A2 Series offers large switching capacity up to 40A
- Small size and light weight
- Suitable for automotive and accessories
- Contact Arrangement: SPST NO
- Sealing Option: Dust cover
- Coil Suppression: Diode
- Plastic mounting flange for quick connect mounting
- Coil Voltage Rating: 12VDC
- Operating Temperature: -40° (-40°F) to 125°C (257°F)
- Suggested Connectors: 75363
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electromechanical Relays |
|
Product Number
|
75444 |
|
Product Name
|
CIT Relay & Switch A2F1ACQ12VDC1.6D, Mini ISO Relay SPST, 40A, 12VDC, Diode w/ Mounting Bracket |
|
Mounting
|
Panel; Panel Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Approvals
CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO
2
View Details
2 suppliers