Cisco Storage Server UCS S3260

Description
Data, unstored Active data demands agile infrastructure built from ongoing innovation and delivery. The Cisco UCS S-Series Storage Server delivers rapid scalability and performance to activate your data and insights in real time. Our modular architecture lets you right-size infrastructure for the workload and operate with the efficiency and predictable TCO you need. Features Massive storage capacity Data is growing exponentially. The need to scale your storage quickly and cost-effectively is vital. Whether you use spinning disk, SSD, NVMe, or a combination of each, the Cisco UCS S-Series has you covered to scale to Petabytes in minutes. High performance Emerging applications are pushing performance limits as data moves closer to compute. A dual server node architecture using Intel® Xeon® processors strikes the right balance between compute and capacity. Architectural flexibility Making the right investment in technology can have significant long-term benefits. The Cisco UCS S-Series provides maximum investment protection through multi-generational system design and the flexibility to fit to your unique requirements. Policy-driven unified storage management Scaling quickly to keep up with data growth is doable only with advanced automation. Simplify management for primary and secondary storage by uniting all compute and storage functions in a single management framework. I/O like you have never seen before Whether you are unifying storage with Ethernet, Fiber Channel or FCoE. Or enabling application acceleration with flash memory for tiered caching. Bringing these capabilities together makes the Cisco UCS S-Series stand out from the crowd. Specifications Cisco UCS S3260 Storage Server Dual server nodes powered by Intel® Xeon® processors Up to 600 Terabytes total data storage I/O expansion for third-party PCIe add-in cards Policy driven storage management
Datasheet
Description
Data, unstored Active data demands agile infrastructure built from ongoing innovation and delivery. The Cisco UCS S-Series Storage Server delivers rapid scalability and performance to activate your data and insights in real time. Our modular architecture lets you right-size infrastructure for the workload and operate with the efficiency and predictable TCO you need. Features Massive storage capacity Data is growing exponentially. The need to scale your storage quickly and cost-effectively is vital. Whether you use spinning disk, SSD, NVMe, or a combination of each, the Cisco UCS S-Series has you covered to scale to Petabytes in minutes. High performance Emerging applications are pushing performance limits as data moves closer to compute. A dual server node architecture using Intel® Xeon® processors strikes the right balance between compute and capacity. Architectural flexibility Making the right investment in technology can have significant long-term benefits. The Cisco UCS S-Series provides maximum investment protection through multi-generational system design and the flexibility to fit to your unique requirements. Policy-driven unified storage management Scaling quickly to keep up with data growth is doable only with advanced automation. Simplify management for primary and secondary storage by uniting all compute and storage functions in a single management framework. I/O like you have never seen before Whether you are unifying storage with Ethernet, Fiber Channel or FCoE. Or enabling application acceleration with flash memory for tiered caching. Bringing these capabilities together makes the Cisco UCS S-Series stand out from the crowd. Specifications Cisco UCS S3260 Storage Server Dual server nodes powered by Intel® Xeon® processors Up to 600 Terabytes total data storage I/O expansion for third-party PCIe add-in cards Policy driven storage management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Server - UCS S3260 - Cisco
San Jose, CA, USA
Storage Server
UCS S3260
Storage Server UCS S3260
Data, unstored Active data demands agile infrastructure built from ongoing innovation and delivery. The Cisco UCS S-Series Storage Server delivers rapid scalability and performance to activate your data and insights in real time. Our modular architecture lets you right-size infrastructure for the workload and operate with the efficiency and predictable TCO you need. Features Massive storage capacity Data is growing exponentially. The need to scale your storage quickly and cost-effectively is vital. Whether you use spinning disk, SSD, NVMe, or a combination of each, the Cisco UCS S-Series has you covered to scale to Petabytes in minutes. High performance Emerging applications are pushing performance limits as data moves closer to compute. A dual server node architecture using Intel® Xeon® processors strikes the right balance between compute and capacity. Architectural flexibility Making the right investment in technology can have significant long-term benefits. The Cisco UCS S-Series provides maximum investment protection through multi-generational system design and the flexibility to fit to your unique requirements. Policy-driven unified storage management Scaling quickly to keep up with data growth is doable only with advanced automation. Simplify management for primary and secondary storage by uniting all compute and storage functions in a single management framework. I/O like you have never seen before Whether you are unifying storage with Ethernet, Fiber Channel or FCoE. Or enabling application acceleration with flash memory for tiered caching. Bringing these capabilities together makes the Cisco UCS S-Series stand out from the crowd. Specifications Cisco UCS S3260 Storage Server Dual server nodes powered by Intel® Xeon® processors Up to 600 Terabytes total data storage I/O expansion for third-party PCIe add-in cards Policy driven storage management

Data, unstored

Active data demands agile infrastructure built from ongoing innovation and delivery. The Cisco UCS S-Series Storage Server delivers rapid scalability and performance to activate your data and insights in real time. Our modular architecture lets you right-size infrastructure for the workload and operate with the efficiency and predictable TCO you need.

Features

Massive storage capacity

Data is growing exponentially. The need to scale your storage quickly and cost-effectively is vital. Whether you use spinning disk, SSD, NVMe, or a combination of each, the Cisco UCS S-Series has you covered to scale to Petabytes in minutes.

High performance

Emerging applications are pushing performance limits as data moves closer to compute. A dual server node architecture using Intel® Xeon® processors strikes the right balance between compute and capacity.

Architectural flexibility

Making the right investment in technology can have significant long-term benefits. The Cisco UCS S-Series provides maximum investment protection through multi-generational system design and the flexibility to fit to your unique requirements.

Policy-driven unified storage management

Scaling quickly to keep up with data growth is doable only with advanced automation. Simplify management for primary and secondary storage by uniting all compute and storage functions in a single management framework.

I/O like you have never seen before

Whether you are unifying storage with Ethernet, Fiber Channel or FCoE. Or enabling application acceleration with flash memory for tiered caching. Bringing these capabilities together makes the Cisco UCS S-Series stand out from the crowd.

Specifications

Cisco UCS S3260 Storage Server

  • Dual server nodes powered by Intel® Xeon® processors
  • Up to 600 Terabytes total data storage
  • I/O expansion for third-party PCIe add-in cards
  • Policy driven storage management
Supplier's Site Datasheet

Technical Specifications

  Cisco
Product Category Network Servers
Product Number UCS S3260
Product Name Storage Server
Server Type Network Server; SAN Server
Form Factor Rack Mounted
Other Features Redundant Power Supplies
Processor Type Intel Xeon processor E5-2600 v2 or v4 product family
Unlock Full Specs
to access all available technical data

Similar Products

LGA4677 Intel® 5th/4th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, and dual 10GbE for data centers and enterprise servers. - ASMB-817I-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
TS6511 | TwinCAT PLC IEC 61850 Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AC101 Rackmount Edge Server - AC101 - OnLogic Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Processor Type Intel Core
View Details