Cisco Rack Server UCS C240 M4

Description
The Cisco UCS C240 M4 Rack Server is an enterprise-class server designed to deliver exceptional performance, expandability, and efficiency for storage and I/O-intensive infrastructure workloads. This includes big data analytics, virtualization, and graphics-rich and bare-metal applications. The UCS C240 M4 Rack Server delivers outstanding levels of expandability and performance for standalone or UCS-managed environments in a two rack-unit (2RU) form factor. It provides: Dual Intel® Xeon® E5-2600 v3 or v4 processors for improved performance suitable for nearly all two-socket applications Next-generation double-data-rate 4 (DDR4) memory, 12-Gbps SAS throughput, and NVMe PCIe SSD support Innovative Cisco UCS virtual interface card (VIC) support in PCIe or modular LAN-on-motherboard (mLOM) form factor Graphics-rich experiences to more virtual users with support for the latest NVIDIA graphics processing units (GPUs)
Datasheet
Description
The Cisco UCS C240 M4 Rack Server is an enterprise-class server designed to deliver exceptional performance, expandability, and efficiency for storage and I/O-intensive infrastructure workloads. This includes big data analytics, virtualization, and graphics-rich and bare-metal applications. The UCS C240 M4 Rack Server delivers outstanding levels of expandability and performance for standalone or UCS-managed environments in a two rack-unit (2RU) form factor. It provides: Dual Intel® Xeon® E5-2600 v3 or v4 processors for improved performance suitable for nearly all two-socket applications Next-generation double-data-rate 4 (DDR4) memory, 12-Gbps SAS throughput, and NVMe PCIe SSD support Innovative Cisco UCS virtual interface card (VIC) support in PCIe or modular LAN-on-motherboard (mLOM) form factor Graphics-rich experiences to more virtual users with support for the latest NVIDIA graphics processing units (GPUs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Server - UCS C240 M4 - Cisco
San Jose, CA, USA
Rack Server
UCS C240 M4
Rack Server UCS C240 M4
The Cisco UCS C240 M4 Rack Server is an enterprise-class server designed to deliver exceptional performance, expandability, and efficiency for storage and I/O-intensive infrastructure workloads. This includes big data analytics, virtualization, and graphics-rich and bare-metal applications. The UCS C240 M4 Rack Server delivers outstanding levels of expandability and performance for standalone or UCS-managed environments in a two rack-unit (2RU) form factor. It provides: Dual Intel® Xeon® E5-2600 v3 or v4 processors for improved performance suitable for nearly all two-socket applications Next-generation double-data-rate 4 (DDR4) memory, 12-Gbps SAS throughput, and NVMe PCIe SSD support Innovative Cisco UCS virtual interface card (VIC) support in PCIe or modular LAN-on-motherboard (mLOM) form factor Graphics-rich experiences to more virtual users with support for the latest NVIDIA graphics processing units (GPUs)

The Cisco UCS C240 M4 Rack Server is an enterprise-class server designed to deliver exceptional performance, expandability, and efficiency for storage and I/O-intensive infrastructure workloads. This includes big data analytics, virtualization, and graphics-rich and bare-metal applications.

The UCS C240 M4 Rack Server delivers outstanding levels of expandability and performance for standalone or UCS-managed environments in a two rack-unit (2RU) form factor. It provides:

  • Dual Intel® Xeon® E5-2600 v3 or v4 processors for improved performance suitable for nearly all two-socket applications
  • Next-generation double-data-rate 4 (DDR4) memory, 12-Gbps SAS throughput, and NVMe PCIe SSD support
  • Innovative Cisco UCS virtual interface card (VIC) support in PCIe or modular LAN-on-motherboard (mLOM) form factor
  • Graphics-rich experiences to more virtual users with support for the latest NVIDIA graphics processing units (GPUs)
Supplier's Site Datasheet

Technical Specifications

  Cisco
Product Category Network Servers
Product Number UCS C240 M4
Product Name Rack Server
Server Type Network Server
Form Factor Rack Mounted
Other Features Redundant Power Supplies; System Management Utilities Included
Processor Type Dual Intel® Xeon® E5-2600 v3 or v4 processors
Processors Supported 2
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX303 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & SATA Storage - AX303 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TS6509 | TwinCAT PLC IEC 61400-25 Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Analog Fax Server - FaxFinder® - Multi-Tech Systems, Inc.
Multi-Tech Systems, Inc.
Specs
Server Type Fax Server
Form Factor Rack Mounted
Operating System Microsoft Windows
View Details