Cisco Rack Server UCS C220 M4

Description
The Cisco UCS C220 M4 Rack Server is the most versatile, high-density, general-purpose enterprise infrastructure and application server in the industry today. It delivers world-record performance for a wide range of enterprise workloads, including virtualization, collaboration, and bare-metal applications. The enterprise-class UCS C220 M4 server extends the capabilities of the Cisco Unified Computing System (UCS) portfolio in a one rack-unit (1RU) form-factor. It provides: Dual Intel® Xeon® E5-2600 v3 or v4 processors for improved performance suitable for nearly all 2-socket applications Next-generation double-data-rate 4 (DDR4) memory , 12 Gbps SAS throughput, and NVMe PCIe SSD support Innovative Cisco UCS virtual interface card (VIC) support in PCIe or modular LAN on motherboard (MLOM) form factor
Datasheet
Description
The Cisco UCS C220 M4 Rack Server is the most versatile, high-density, general-purpose enterprise infrastructure and application server in the industry today. It delivers world-record performance for a wide range of enterprise workloads, including virtualization, collaboration, and bare-metal applications. The enterprise-class UCS C220 M4 server extends the capabilities of the Cisco Unified Computing System (UCS) portfolio in a one rack-unit (1RU) form-factor. It provides: Dual Intel® Xeon® E5-2600 v3 or v4 processors for improved performance suitable for nearly all 2-socket applications Next-generation double-data-rate 4 (DDR4) memory , 12 Gbps SAS throughput, and NVMe PCIe SSD support Innovative Cisco UCS virtual interface card (VIC) support in PCIe or modular LAN on motherboard (MLOM) form factor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Server - UCS C220 M4 - Cisco
San Jose, CA, USA
Rack Server
UCS C220 M4
Rack Server UCS C220 M4
The Cisco UCS C220 M4 Rack Server is the most versatile, high-density, general-purpose enterprise infrastructure and application server in the industry today. It delivers world-record performance for a wide range of enterprise workloads, including virtualization, collaboration, and bare-metal applications. The enterprise-class UCS C220 M4 server extends the capabilities of the Cisco Unified Computing System (UCS) portfolio in a one rack-unit (1RU) form-factor. It provides: Dual Intel® Xeon® E5-2600 v3 or v4 processors for improved performance suitable for nearly all 2-socket applications Next-generation double-data-rate 4 (DDR4) memory , 12 Gbps SAS throughput, and NVMe PCIe SSD support Innovative Cisco UCS virtual interface card (VIC) support in PCIe or modular LAN on motherboard (MLOM) form factor

The Cisco UCS C220 M4 Rack Server is the most versatile, high-density, general-purpose enterprise infrastructure and application server in the industry today. It delivers world-record performance for a wide range of enterprise workloads, including virtualization, collaboration, and bare-metal applications.

The enterprise-class UCS C220 M4 server extends the capabilities of the Cisco Unified Computing System (UCS) portfolio in a one rack-unit (1RU) form-factor. It provides:

  • Dual Intel® Xeon® E5-2600 v3 or v4 processors for improved performance suitable for nearly all 2-socket applications
  • Next-generation double-data-rate 4 (DDR4) memory , 12 Gbps SAS throughput, and NVMe PCIe SSD support
  • Innovative Cisco UCS virtual interface card (VIC) support in PCIe or modular LAN on motherboard (MLOM) form factor
Supplier's Site Datasheet

Technical Specifications

  Cisco
Product Category Network Servers
Product Number UCS C220 M4
Product Name Rack Server
Server Type Network Server
Form Factor Rack Mounted
Other Features Redundant Power Supplies; System Management Utilities Included
Processor Type Dual Intel® Xeon® E5-2600 v3 or v4 processors
Processors Supported 2
Unlock Full Specs
to access all available technical data

Similar Products

TS6421 | TwinCAT XML Data Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
LGA 4094 AMD EPYC™ 7002/7003 ATX server board with DDR4, PCIe 4.0, and dual 10GbE for high-performance computing and data-intensive tasks. - ASMB-830I-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type AMD EPYC™ 7002/7003 processors
View Details
MC850-70 Industrial Intel 2nd Gen Xeon Scalable Edge Server - MC850-70 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 10 to 35 C (50 to 95 F)
Processor Type Intel Pentium III Xeon; Intel Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details