POWER SUPPLY, AC-DC, 24V, 2.1A; Power Supply Approvals:ITE & Hazardous Locations; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:24V; Output Current - Output 1:2.1A; Output Voltage - Output 2:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 05X8318 |
| Product Name | Power Supply, Ac-Dc, 24V, 2.1A; Power Supply Approvals Cisco Systems |
| Type | DC Power Supply |