Cisco Power Supply, Ac-Dc, 54V, 8.9A; Power Supply Approvals Cisco Systems PWR-IE480W-PCAC-L

Description
POWER SUPPLY, AC-DC, 54V, 8.9A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:54V; Output Current - Output 1:8.9A; Output Voltage - Output 2:-; Output Current - Output 2:
Description
POWER SUPPLY, AC-DC, 54V, 8.9A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:54V; Output Current - Output 1:8.9A; Output Voltage - Output 2:-; Output Current - Output 2:
Datasheet
Datasheet Summary
Powered by GS/AI

The Cisco industrial din-rail power supply, part number 80AH9949, provides a reliable AC to DC power solution with an output voltage of 54V and a maximum output current of 8.9A. It is designed for use in industrial environments, supporting a wide operating temperature range from -40°C to +85°C. This power supply is suitable for powering Cisco's industrial Ethernet switches, routers, and computing products. It features a compact design that allows for din-rail mounting, making it easy to integrate into existing systems. The product is backed by a five-year limited warranty, ensuring long-term reliability for industrial applications.

Datasheet Summary
Powered by GS/AI

The Cisco industrial din-rail power supply, part number 80AH9949, provides a reliable AC to DC power solution with an output voltage of 54V and a maximum output current of 8.9A. It is designed for use in industrial environments, supporting a wide operating temperature range from -40°C to +85°C. This power supply is suitable for powering Cisco's industrial Ethernet switches, routers, and computing products. It features a compact design that allows for din-rail mounting, making it easy to integrate into existing systems. The product is backed by a five-year limited warranty, ensuring long-term reliability for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 54V, 8.9A; Power Supply Approvals Cisco Systems - 80AH9949 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 54V, 8.9A; Power Supply Approvals Cisco Systems
80AH9949
Power Supply, Ac-Dc, 54V, 8.9A; Power Supply Approvals Cisco Systems 80AH9949
POWER SUPPLY, AC-DC, 54V, 8.9A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:54V; Output Current - Output 1:8.9A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 54V, 8.9A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:54V; Output Current - Output 1:8.9A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 80AH9949
Product Name Power Supply, Ac-Dc, 54V, 8.9A; Power Supply Approvals Cisco Systems
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details