Cisco Dc-Dc Converter, 54V, 3.2A; Power Supply Approvals Cisco Systems PWR-IE170W-PC-DC

Description
DC-DC CONVERTER, 54V, 3.2A; Power Supply Approvals:ITE; Input Ratio:5:1; Output Power Max:170W; No. of Outputs:1 Output; Output Voltage - Output 1:54V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Output Regulation:
Datasheet
Description
DC-DC CONVERTER, 54V, 3.2A; Power Supply Approvals:ITE; Input Ratio:5:1; Output Power Max:170W; No. of Outputs:1 Output; Output Voltage - Output 1:54V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Output Regulation:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 54V, 3.2A; Power Supply Approvals Cisco Systems - 80AH8608 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 54V, 3.2A; Power Supply Approvals Cisco Systems
80AH8608
Dc-Dc Converter, 54V, 3.2A; Power Supply Approvals Cisco Systems 80AH8608
DC-DC CONVERTER, 54V, 3.2A; Power Supply Approvals:ITE; Input Ratio:5:1; Output Power Max:170W; No. of Outputs:1 Output; Output Voltage - Output 1:54V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Output Regulation:

DC-DC CONVERTER, 54V, 3.2A; Power Supply Approvals:ITE; Input Ratio:5:1; Output Power Max:170W; No. of Outputs:1 Output; Output Voltage - Output 1:54V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Output Regulation:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 80AH8608
Product Name Dc-Dc Converter, 54V, 3.2A; Power Supply Approvals Cisco Systems
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Linear DC Power Supply - SPD3303C - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details