Cisco Enet Switch, Industrial, Rj45 X 4; No. Of Ports Cisco Systems ISA-3000-4C-K9

Description
ENET SWITCH, INDUSTRIAL, RJ45 X 4; No. of Ports:4Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 4; Network Speeds:10Mbps, 100Mbps, 1Gbps
Datasheet
Description
ENET SWITCH, INDUSTRIAL, RJ45 X 4; No. of Ports:4Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 4; Network Speeds:10Mbps, 100Mbps, 1Gbps
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Switch, Industrial, Rj45 X 4; No. Of Ports Cisco Systems - 92AH3399 - Newark, An Avnet Company
Chicago, IL, United States
Enet Switch, Industrial, Rj45 X 4; No. Of Ports Cisco Systems
92AH3399
Enet Switch, Industrial, Rj45 X 4; No. Of Ports Cisco Systems 92AH3399
ENET SWITCH, INDUSTRIAL, RJ45 X 4; No. of Ports:4Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 4; Network Speeds:10Mbps, 100Mbps, 1Gbps

ENET SWITCH, INDUSTRIAL, RJ45 X 4; No. of Ports:4Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 4; Network Speeds:10Mbps, 100Mbps, 1Gbps

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 92AH3399
Product Name Enet Switch, Industrial, Rj45 X 4; No. Of Ports Cisco Systems
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2681550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 24 #
Data Rate 0.0100 to 1 Gbps
View Details