Cisco Industrial Enet Switch, Rj45X6, Din Rail; No. Of Ports Cisco Systems IE-2000U-4T-G

Description
INDUSTRIAL ENET SWITCH, RJ45X6, DIN RAIL; No. of Ports:6Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6; Input Voltage Type:VDC
Description
INDUSTRIAL ENET SWITCH, RJ45X6, DIN RAIL; No. of Ports:6Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6; Input Voltage Type:VDC
Datasheet
Datasheet Summary
Powered by GS/AI

The Cisco Industrial Ethernet 2000U Series Switch, specifically the model with 6 RJ45 ports, is designed for rugged environments typical in energy and utility sectors. It supports DIN rail mounting and features a compact form factor, making it suitable for space-constrained installations. The switch provides advanced quality of service capabilities, ensuring reliable communication for mission-critical applications such as SCADA systems. This model includes dual-input DC power supply options for enhanced reliability and supports various network security features, including 802.1x and Dynamic ARP Inspection, to protect against unauthorized access. It also offers high availability through features like Parallel Redundancy Protocol (PRP) and Resilient Ethernet Protocol (REP), which minimize downtime. The switch is compliant with IEC-61850-3 and IEEE 1613 standards, ensuring it meets the environmental requirements for substation applications. Its management capabilities include a user-friendly GUI and support for SNMP, facilitating easy configuration and monitoring. Overall, this switch is a robust choice for engineers looking to implement reliable networking solutions in demanding industrial settings.

Datasheet Summary
Powered by GS/AI

The Cisco Industrial Ethernet 2000U Series Switch, specifically the model with 6 RJ45 ports, is designed for rugged environments typical in energy and utility sectors. It supports DIN rail mounting and features a compact form factor, making it suitable for space-constrained installations. The switch provides advanced quality of service capabilities, ensuring reliable communication for mission-critical applications such as SCADA systems. This model includes dual-input DC power supply options for enhanced reliability and supports various network security features, including 802.1x and Dynamic ARP Inspection, to protect against unauthorized access. It also offers high availability through features like Parallel Redundancy Protocol (PRP) and Resilient Ethernet Protocol (REP), which minimize downtime. The switch is compliant with IEC-61850-3 and IEEE 1613 standards, ensuring it meets the environmental requirements for substation applications. Its management capabilities include a user-friendly GUI and support for SNMP, facilitating easy configuration and monitoring. Overall, this switch is a robust choice for engineers looking to implement reliable networking solutions in demanding industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Industrial Enet Switch, Rj45X6, Din Rail; No. Of Ports Cisco Systems - 80AH6296 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Enet Switch, Rj45X6, Din Rail; No. Of Ports Cisco Systems
80AH6296
Industrial Enet Switch, Rj45X6, Din Rail; No. Of Ports Cisco Systems 80AH6296
INDUSTRIAL ENET SWITCH, RJ45X6, DIN RAIL; No. of Ports:6Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6; Input Voltage Type:VDC

INDUSTRIAL ENET SWITCH, RJ45X6, DIN RAIL; No. of Ports:6Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6; Input Voltage Type:VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 80AH6296
Product Name Industrial Enet Switch, Rj45X6, Din Rail; No. Of Ports Cisco Systems
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
CANpro USB -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Modem
View Details
Routers - 1248861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Modem Technology Lte
View Details