Cirrus Logic, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8259SCDS/V WM8259SCDS/V

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 036498-WM8259SCDS/V Packaging: Tube/Rail Power (Watts): 132mW Number of Bits: 16 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 20-SSOP Analog Supply Voltage: 2.97 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 036498-WM8259SCDS/V Packaging: Tube/Rail Power (Watts): 132mW Number of Bits: 16 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 20-SSOP Analog Supply Voltage: 2.97 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8259SCDS/V - 036498-WM8259SCDS/V - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8259SCDS/V
036498-WM8259SCDS/V
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8259SCDS/V 036498-WM8259SCDS/V
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 036498-WM8259SCDS/V Packaging: Tube/Rail Power (Watts): 132mW Number of Bits: 16 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 20-SSOP Analog Supply Voltage: 2.97 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 036498-WM8259SCDS/V
Packaging: Tube/Rail
Power (Watts): 132mW
Number of Bits: 16
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 20-SSOP
Analog Supply Voltage: 2.97 V to 3.63 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 036498-WM8259SCDS/V
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8259SCDS/V
Package Type SSOP; SOP; 20-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

5 - 3000 MHz, 75 Ohm, SPDT Reflective Switch - QPC7522 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 5 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers