Cirrus Logic, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8253SCDS/RV WM8253SCDS/RV

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 043713-WM8253SCDS/RV Packaging: Reel - TR Power (Watts): 132mW Number of Bits: 16 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 20-SSOP Analog Supply Voltage: 2.97 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 043713-WM8253SCDS/RV Packaging: Reel - TR Power (Watts): 132mW Number of Bits: 16 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 20-SSOP Analog Supply Voltage: 2.97 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8253SCDS/RV - 043713-WM8253SCDS/RV - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8253SCDS/RV
043713-WM8253SCDS/RV
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8253SCDS/RV 043713-WM8253SCDS/RV
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 043713-WM8253SCDS/RV Packaging: Reel - TR Power (Watts): 132mW Number of Bits: 16 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 20-SSOP Analog Supply Voltage: 2.97 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 043713-WM8253SCDS/RV
Packaging: Reel - TR
Power (Watts): 132mW
Number of Bits: 16
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 20-SSOP
Analog Supply Voltage: 2.97 V to 3.63 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 043713-WM8253SCDS/RV
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8253SCDS/RV
Package Type SSOP; SOP; 20-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

DC-10 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD272P3 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type DPDT
Supply Voltage (VS) 0.0 to 5 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers