Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE030AIRGZT AFE030AIRGZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 860687-AFE030AIRGZT Features: Channel AFE 10 Bit 48-VQFN (7x7) Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Family Name: AFE030 Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-30255-1, 296-30255-2, 296-30255-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 860687-AFE030AIRGZT Features: Channel AFE 10 Bit 48-VQFN (7x7) Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Family Name: AFE030 Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-30255-1, 296-30255-2, 296-30255-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE030AIRGZT - 860687-AFE030AIRGZT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE030AIRGZT
860687-AFE030AIRGZT
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE030AIRGZT 860687-AFE030AIRGZT
Manufacturer: Texas Instruments Win Source Part Number: 860687-AFE030AIRGZT Features: Channel AFE 10 Bit 48-VQFN (7x7) Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Family Name: AFE030 Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-30255-1, 296-30255-2, 296-30255-6

Manufacturer: Texas Instruments
Win Source Part Number: 860687-AFE030AIRGZT
Features: Channel AFE 10 Bit 48-VQFN (7x7)
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: AFE030
Categories: Integrated Circuits (ICs)
Case / Package: 48-VQFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-30255-1, 296-30255-2, 296-30255-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 860687-AFE030AIRGZT
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE030AIRGZT
Package Type 48-VQFN (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

100 - 6000 MHz High Linearity SPDT Switch - RF1630 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 2.65 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers