Cirrus Logic, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8233GEFL/V WM8233GEFL/V

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1280393-WM8233GEFL/V Packaging: Tray Number of Channels: 6 Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 56-QFN (8x8) Manufacturer Homepage: www.wolfsonmicro.com Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 2.97V ~ 3.63V Supply Voltage , Digital: 2.97V ~ 3.63V
Request a Quote
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1280393-WM8233GEFL/V Packaging: Tray Number of Channels: 6 Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 56-QFN (8x8) Manufacturer Homepage: www.wolfsonmicro.com Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 2.97V ~ 3.63V Supply Voltage , Digital: 2.97V ~ 3.63V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8233GEFL/V - 1280393-WM8233GEFL/V - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8233GEFL/V
1280393-WM8233GEFL/V
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8233GEFL/V 1280393-WM8233GEFL/V
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1280393-WM8233GEFL/V Packaging: Tray Number of Channels: 6 Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 56-QFN (8x8) Manufacturer Homepage: www.wolfsonmicro.com Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 2.97V ~ 3.63V Supply Voltage , Digital: 2.97V ~ 3.63V

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1280393-WM8233GEFL/V
Packaging: Tray
Number of Channels: 6
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 56-QFN (8x8)
Manufacturer Homepage: www.wolfsonmicro.com
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 2.97V ~ 3.63V
Supply Voltage , Digital: 2.97V ~ 3.63V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1280393-WM8233GEFL/V
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8233GEFL/V
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6000 MHz Low Distortion SPDT Switch - QPC1022 - Qorvo
Specs
Switch Type SPDT
Supply Voltage (VS) 0.0 to 1.8 volts
Min Operating Current 0.0520 to 0.1000 mA
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers