Cirrus Logic, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8199SCDS/RV WM8199SCDS/RV

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1280389-WM8199SCDS/R V Packaging: Tape and Reel Number of Channels: 3 Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 28-SSOP Manufacturer Homepage: www.wolfsonmicro.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 5V Supply Voltage , Digital: 2.97V ~ 3.63V, 5V Power (W): 358mW
Request a Quote
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1280389-WM8199SCDS/R V Packaging: Tape and Reel Number of Channels: 3 Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 28-SSOP Manufacturer Homepage: www.wolfsonmicro.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 5V Supply Voltage , Digital: 2.97V ~ 3.63V, 5V Power (W): 358mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8199SCDS/RV - 1280389-WM8199SCDS/RV - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8199SCDS/RV
1280389-WM8199SCDS/RV
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8199SCDS/RV 1280389-WM8199SCDS/RV
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1280389-WM8199SCDS/R V Packaging: Tape and Reel Number of Channels: 3 Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 28-SSOP Manufacturer Homepage: www.wolfsonmicro.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 5V Supply Voltage , Digital: 2.97V ~ 3.63V, 5V Power (W): 358mW

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1280389-WM8199SCDS/RV
Packaging: Tape and Reel
Number of Channels: 3
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Manufacturer Homepage: www.wolfsonmicro.com
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 2.97V ~ 3.63V, 5V
Power (W): 358mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1280389-WM8199SCDS/RV
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8199SCDS/RV
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 4.2 GHz High Power, Reflective SPDT Switch - QPC3025 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 2.7 to 5.5 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers