Cirrus Logic, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8196SCDS/RV WM8196SCDS/RV

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 043711-WM8196SCDS/RV Packaging: Reel - TR Power (Watts): 300mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Active Case / Package: 28-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 2.97 V to 3.63 V, 5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 043711-WM8196SCDS/RV Packaging: Reel - TR Power (Watts): 300mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Active Case / Package: 28-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 2.97 V to 3.63 V, 5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8196SCDS/RV - 043711-WM8196SCDS/RV - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8196SCDS/RV
043711-WM8196SCDS/RV
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8196SCDS/RV 043711-WM8196SCDS/RV
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 043711-WM8196SCDS/RV Packaging: Reel - TR Power (Watts): 300mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Active Case / Package: 28-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 2.97 V to 3.63 V, 5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 043711-WM8196SCDS/RV
Packaging: Reel - TR
Power (Watts): 300mW
Number of Bits: 16
Number of Channels: 3
Categories: Integrated Circuits
Status: Active
Case / Package: 28-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.97 V to 3.63 V, 5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 043711-WM8196SCDS/RV
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8196SCDS/RV
Package Type SSOP; SOP; 28-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Quad bilateral switch - 74LVC4066D,118 - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
6 suppliers