Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1292IRSMR ADS1292IRSMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1015414-ADS1292IRSMR Packaging: Reel - TR Power (Watts): 740μW Number of Bits: 24 Number of Channels: 2 Categories: Integrated Circuits Status: Active Case / Package: 32-VQFN (4x4) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.7 V to 3.6 V Alternative Parts (Cross-Reference): ADS1292IPBSR; ADS1292IRSMT; ADS1292IPBS; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1015414-ADS1292IRSMR Packaging: Reel - TR Power (Watts): 740μW Number of Bits: 24 Number of Channels: 2 Categories: Integrated Circuits Status: Active Case / Package: 32-VQFN (4x4) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.7 V to 3.6 V Alternative Parts (Cross-Reference): ADS1292IPBSR; ADS1292IRSMT; ADS1292IPBS; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1292IRSMR - 1015414-ADS1292IRSMR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1292IRSMR
1015414-ADS1292IRSMR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1292IRSMR 1015414-ADS1292IRSMR
Manufacturer: Texas Instruments Win Source Part Number: 1015414-ADS1292IRSMR Packaging: Reel - TR Power (Watts): 740μW Number of Bits: 24 Number of Channels: 2 Categories: Integrated Circuits Status: Active Case / Package: 32-VQFN (4x4) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.7 V to 3.6 V Alternative Parts (Cross-Reference): ADS1292IPBSR; ADS1292IRSMT; ADS1292IPBS; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015414-ADS1292IRSMR
Packaging: Reel - TR
Power (Watts): 740μW
Number of Bits: 24
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Case / Package: 32-VQFN (4x4)
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 1.7 V to 3.6 V
Alternative Parts (Cross-Reference): ADS1292IPBSR; ADS1292IRSMT; ADS1292IPBS;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1015414-ADS1292IRSMR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1292IRSMR
Package Type 32-VQFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6000 MHz Absorptive High Isolation SP4T Switch - QPC6044 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP4T
Supply Voltage (VS) 5 volts
View Details
CD4066B CMOS Quad Bilateral Switch - CD4066BPWRG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
5 suppliers
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers