Cirrus Logic, Inc. PMIC - PMIC - Voltage Reference - VRE305CD VRE305CD

Description
Manufacturer: Apex Microtechnology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211942-VRE305CD Tolerance: 0.02 % Temperature Coefficient: 2 ppm/°C Output Type: Fixed Reference Type: Series Output Current: 10 mA Categories: PMIC - Voltage Reference Case / Package: DIP Operating Supply Current: 7 mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C Min Output Voltage: 5 V
Request a Quote
Description
Manufacturer: Apex Microtechnology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211942-VRE305CD Tolerance: 0.02 % Temperature Coefficient: 2 ppm/°C Output Type: Fixed Reference Type: Series Output Current: 10 mA Categories: PMIC - Voltage Reference Case / Package: DIP Operating Supply Current: 7 mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C Min Output Voltage: 5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - VRE305CD - 1211942-VRE305CD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - VRE305CD
1211942-VRE305CD
PMIC - PMIC - Voltage Reference - VRE305CD 1211942-VRE305CD
Manufacturer: Apex Microtechnology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211942-VRE305CD Tolerance: 0.02 % Temperature Coefficient: 2 ppm/°C Output Type: Fixed Reference Type: Series Output Current: 10 mA Categories: PMIC - Voltage Reference Case / Package: DIP Operating Supply Current: 7 mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C Min Output Voltage: 5 V

Manufacturer: Apex Microtechnology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1211942-VRE305CD
Tolerance: 0.02 %
Temperature Coefficient: 2 ppm/°C
Output Type: Fixed
Reference Type: Series
Output Current: 10 mA
Categories: PMIC - Voltage Reference
Case / Package: DIP
Operating Supply Current: 7 mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C
Min Output Voltage: 5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1211942-VRE305CD
Product Name PMIC - PMIC - Voltage Reference - VRE305CD
Package Type DIP; Other; DIP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - ADR434ARZ-REEL7 - 860374-ADR434ARZ-REEL7 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM385-1.2 Micropower Voltage Reference - LM385LPRE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
8 suppliers
 - ISL21060CFH620Z-TK - Rochester Electronics
Specs
Package Type Other; TSOP6
Life Cycle Stage Obsolete
View Details
5 suppliers