Cirrus Logic, Inc. PMIC - PMIC - Voltage Reference - VRE101CA VRE101CA

Description
Manufacturer: Apex Microtechnology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029751-VRE101CA Mounting: SMD (SMT) Tolerance: 0.01 % Temperature Coefficient: 1 ppm/°C Output Type: Fixed Reference Type: Series Output Current: 10 mA Categories: PMIC - Voltage Reference Case / Package: CDIP Operating Supply Current: 7 mA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Min Output Voltage: -10 V
Request a Quote
Description
Manufacturer: Apex Microtechnology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029751-VRE101CA Mounting: SMD (SMT) Tolerance: 0.01 % Temperature Coefficient: 1 ppm/°C Output Type: Fixed Reference Type: Series Output Current: 10 mA Categories: PMIC - Voltage Reference Case / Package: CDIP Operating Supply Current: 7 mA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Min Output Voltage: -10 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - VRE101CA - 1029751-VRE101CA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - VRE101CA
1029751-VRE101CA
PMIC - PMIC - Voltage Reference - VRE101CA 1029751-VRE101CA
Manufacturer: Apex Microtechnology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029751-VRE101CA Mounting: SMD (SMT) Tolerance: 0.01 % Temperature Coefficient: 1 ppm/°C Output Type: Fixed Reference Type: Series Output Current: 10 mA Categories: PMIC - Voltage Reference Case / Package: CDIP Operating Supply Current: 7 mA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Min Output Voltage: -10 V

Manufacturer: Apex Microtechnology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029751-VRE101CA
Mounting: SMD (SMT)
Tolerance: 0.01 %
Temperature Coefficient: 1 ppm/°C
Output Type: Fixed
Reference Type: Series
Output Current: 10 mA
Categories: PMIC - Voltage Reference
Case / Package: CDIP
Operating Supply Current: 7 mA
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C
Min Output Voltage: -10 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1029751-VRE101CA
Product Name PMIC - PMIC - Voltage Reference - VRE101CA
Package Type DIP; Other; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - ADR291WFRZ-R7 - 860367-ADR291WFRZ-R7 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM285-1.2 Micropower Voltage Reference - LM285D-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
8 suppliers
PMIC - Voltage Reference - ISL21090B825W - Lingto Electronic Limited
Renesas Electronics Corporation
Specs
IQ 1.28 mA
View Details