Cirrus Logic, Inc. PMIC - PMIC - Voltage Reference - VRE100C VRE100C

Description
Manufacturer: Apex Microtechnology Win Source Part Number: 799192-VRE100C Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-CDIP (0.300", 7.62mm) Tolerance: ±0.01% Temperature Coefficient: 2ppm/°C Typical Voltage - Input: 13.5 V ~ 22 V Output Type: Fixed Reference Type: Series Part Status: Obsolete(EOL) Output Current: 10mA Noise - 0.1Hz to 10Hz: 6μVp-p Family Name: VRE100 Output Voltage: 10V Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 14-CDIP Alternative Parts (Cross-Reference): AD2710KN; AD2710LN; AD2710KNZ; AD2710LNZ; Introduction Date: August 20, 2012 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Apex Microtechnology Win Source Part Number: 799192-VRE100C Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-CDIP (0.300", 7.62mm) Tolerance: ±0.01% Temperature Coefficient: 2ppm/°C Typical Voltage - Input: 13.5 V ~ 22 V Output Type: Fixed Reference Type: Series Part Status: Obsolete(EOL) Output Current: 10mA Noise - 0.1Hz to 10Hz: 6μVp-p Family Name: VRE100 Output Voltage: 10V Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 14-CDIP Alternative Parts (Cross-Reference): AD2710KN; AD2710LN; AD2710KNZ; AD2710LNZ; Introduction Date: August 20, 2012 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - VRE100C - 799192-VRE100C - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - VRE100C
799192-VRE100C
PMIC - PMIC - Voltage Reference - VRE100C 799192-VRE100C
Manufacturer: Apex Microtechnology Win Source Part Number: 799192-VRE100C Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-CDIP (0.300", 7.62mm) Tolerance: ±0.01% Temperature Coefficient: 2ppm/°C Typical Voltage - Input: 13.5 V ~ 22 V Output Type: Fixed Reference Type: Series Part Status: Obsolete(EOL) Output Current: 10mA Noise - 0.1Hz to 10Hz: 6μVp-p Family Name: VRE100 Output Voltage: 10V Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 14-CDIP Alternative Parts (Cross-Reference): AD2710KN; AD2710LN; AD2710KNZ; AD2710LNZ; Introduction Date: August 20, 2012 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Apex Microtechnology
Win Source Part Number: 799192-VRE100C
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-CDIP (0.300", 7.62mm)
Tolerance: ±0.01%
Temperature Coefficient: 2ppm/°C Typical
Voltage - Input: 13.5 V ~ 22 V
Output Type: Fixed
Reference Type: Series
Part Status: Obsolete(EOL)
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 6μVp-p
Family Name: VRE100
Output Voltage: 10V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Package: 14-CDIP
Alternative Parts (Cross-Reference): AD2710KN; AD2710LN; AD2710KNZ; AD2710LNZ;
Introduction Date: August 20, 2012
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 799192-VRE100C
Product Name PMIC - PMIC - Voltage Reference - VRE100C
Package Type DIP; Other; 14-CDIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR290GR-REEL7 - Lingto Electronic Limited
Specs
IQ 0.0150 mA
View Details
Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM385B-1.2 Micropower Voltage Reference - LM385BDRG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
PMIC - Voltage Reference - X60008EIS8-50T1 - Lingto Electronic Limited
Renesas Electronics Corporation
Specs
IQ 8.00E-4 mA
View Details