Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1235089-PA84A
Manufacturer Homepage: www.cirrus.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Operational Amplifiers - Op Amps Linear OpAmp, 200V/uS "A" Grade
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 1235089-PA84A | 143-PA84A |
| Product Name | Electrical Parts - PA84A | Operational Amplifiers - Op Amps Linear OpAmp, 200V/uS "A" Grade |
| Standards | RoHS | |
| Supply Voltage (VS) | 150 volts | |
| Source Current (IS) | 5.5 milliamps | |
| VOS | 0.5000 millivolts | |
| GBW | 75 MHz |