Cirrus Logic, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA75CC PA75CC

Description
Manufacturer: Apex Microtechnology Win Source Part Number: 791356-PA75CC Series: Apex Precision Power Packaging: Tube Operating Temperature Range: -25°C ~ 85°C Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Number of Circuits: 2 Mounting: SMD Amplifier Type: Power Current - Input Bias: 100nA Voltage - Input Offset: 1mV Family Name: PA75 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 7-DDPAK Output Current per Channel: 1.5A SR - Slew Rate: 1.4 V/μs GBP - Gain Bandwidth Product: 1.4MHz Dual Supply Voltage (±): 5 V ~ 40 V, ±2.5 V ~ 20 V Alternative Parts (Cross-Reference): LM158AWGRLQMLVSD; LM158AWG/883SD; LM158AWG-QMLVSD; LM158AWGRQMLVSD; Introduction Date: August 20, 2012 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Apex Microtechnology Win Source Part Number: 791356-PA75CC Series: Apex Precision Power Packaging: Tube Operating Temperature Range: -25°C ~ 85°C Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Number of Circuits: 2 Mounting: SMD Amplifier Type: Power Current - Input Bias: 100nA Voltage - Input Offset: 1mV Family Name: PA75 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 7-DDPAK Output Current per Channel: 1.5A SR - Slew Rate: 1.4 V/μs GBP - Gain Bandwidth Product: 1.4MHz Dual Supply Voltage (±): 5 V ~ 40 V, ±2.5 V ~ 20 V Alternative Parts (Cross-Reference): LM158AWGRLQMLVSD; LM158AWG/883SD; LM158AWG-QMLVSD; LM158AWGRQMLVSD; Introduction Date: August 20, 2012 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA75CC - 791356-PA75CC - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA75CC
791356-PA75CC
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA75CC 791356-PA75CC
Manufacturer: Apex Microtechnology Win Source Part Number: 791356-PA75CC Series: Apex Precision Power Packaging: Tube Operating Temperature Range: -25°C ~ 85°C Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Number of Circuits: 2 Mounting: SMD Amplifier Type: Power Current - Input Bias: 100nA Voltage - Input Offset: 1mV Family Name: PA75 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 7-DDPAK Output Current per Channel: 1.5A SR - Slew Rate: 1.4 V/μs GBP - Gain Bandwidth Product: 1.4MHz Dual Supply Voltage (±): 5 V ~ 40 V, ±2.5 V ~ 20 V Alternative Parts (Cross-Reference): LM158AWGRLQMLVSD; LM158AWG/883SD; LM158AWG-QMLVSD; LM158AWGRQMLVSD; Introduction Date: August 20, 2012 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Apex Microtechnology
Win Source Part Number: 791356-PA75CC
Series: Apex Precision Power
Packaging: Tube
Operating Temperature Range: -25°C ~ 85°C
Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Number of Circuits: 2
Mounting: SMD
Amplifier Type: Power
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Family Name: PA75
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
Manufacturer Package: 7-DDPAK
Output Current per Channel: 1.5A
SR - Slew Rate: 1.4 V/μs
GBP - Gain Bandwidth Product: 1.4MHz
Dual Supply Voltage (±): 5 V ~ 40 V, ±2.5 V ~ 20 V
Alternative Parts (Cross-Reference): LM158AWGRLQMLVSD; LM158AWG/883SD; LM158AWG-QMLVSD; LM158AWGRQMLVSD;
Introduction Date: August 20, 2012
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 791356-PA75CC
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA75CC
Source Current (IS) 8 milliamps
VOS 1 millivolts
IBIAS 0.1000 µA
GBW 1.4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS28/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Life Cycle Stage Rochester Active
View Details
Dual CMOS Voltage Comparator, Push-Pull Driver - ALD2302APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 0.2500 milliamps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers
Op Amps - 2412897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details