Cirrus Logic, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA73M PA73M

Description
Manufacturer: Apex Microtechnology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018223-PA73M Number of Circuits: 1 Mounting: SMD (SMT) Slew Rate: 2.6 V/µs Gain Bandwidth Product: 1 MHz Input Bias Current: 15 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TO-3-8 Operating Supply Current: 2.6 mA Output Current per Channel: 5 A Alternative Parts (Cross-Reference): 3584JM; OPA512BM; 3581J; 3583JM; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Input Offset Voltage (Vos): 5 mV
Request a Quote
Description
Manufacturer: Apex Microtechnology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018223-PA73M Number of Circuits: 1 Mounting: SMD (SMT) Slew Rate: 2.6 V/µs Gain Bandwidth Product: 1 MHz Input Bias Current: 15 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TO-3-8 Operating Supply Current: 2.6 mA Output Current per Channel: 5 A Alternative Parts (Cross-Reference): 3584JM; OPA512BM; 3581J; 3583JM; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Input Offset Voltage (Vos): 5 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA73M - 1018223-PA73M - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA73M
1018223-PA73M
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA73M 1018223-PA73M
Manufacturer: Apex Microtechnology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018223-PA73M Number of Circuits: 1 Mounting: SMD (SMT) Slew Rate: 2.6 V/µs Gain Bandwidth Product: 1 MHz Input Bias Current: 15 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TO-3-8 Operating Supply Current: 2.6 mA Output Current per Channel: 5 A Alternative Parts (Cross-Reference): 3584JM; OPA512BM; 3581J; 3583JM; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Input Offset Voltage (Vos): 5 mV

Manufacturer: Apex Microtechnology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018223-PA73M
Number of Circuits: 1
Mounting: SMD (SMT)
Slew Rate: 2.6 V/µs
Gain Bandwidth Product: 1 MHz
Input Bias Current: 15 nA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: TO-3-8
Operating Supply Current: 2.6 mA
Output Current per Channel: 5 A
Alternative Parts (Cross-Reference): 3584JM; OPA512BM; 3581J; 3583JM;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Input Offset Voltage (Vos): 5 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1018223-PA73M
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA73M
Source Current (IS) 2.6 milliamps
VOS 5 millivolts
IBIAS 0.0150 µA
GBW 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

INA121 FET-Input, Low Power Instrumentation Amplifier - INA121UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
9 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD849JR-REEL - 859749-AD849JR-REEL - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
Op Amps - 2449808P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details