Cirrus Logic, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA07 PA07

Description
Manufacturer: Apex Microtechnology Win Source Part Number: 888504-PA07 Series: Apex Precision Power® Operating Temperature Range: -25°C ~ 85°C Features: Power Amplifier 1 Circuit - TO-3-8 Package: Tray Package: TO-3-8 Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: PA07 Categories: Integrated Circuits (ICs) Case / Package: TO-3-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 598-1293, 598-2173-5, 598-2173-5-ND
Request a Quote Datasheet
Description
Manufacturer: Apex Microtechnology Win Source Part Number: 888504-PA07 Series: Apex Precision Power® Operating Temperature Range: -25°C ~ 85°C Features: Power Amplifier 1 Circuit - TO-3-8 Package: Tray Package: TO-3-8 Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: PA07 Categories: Integrated Circuits (ICs) Case / Package: TO-3-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 598-1293, 598-2173-5, 598-2173-5-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA07 - 888504-PA07 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA07
888504-PA07
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA07 888504-PA07
Manufacturer: Apex Microtechnology Win Source Part Number: 888504-PA07 Series: Apex Precision Power® Operating Temperature Range: -25°C ~ 85°C Features: Power Amplifier 1 Circuit - TO-3-8 Package: Tray Package: TO-3-8 Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: PA07 Categories: Integrated Circuits (ICs) Case / Package: TO-3-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 598-1293, 598-2173-5, 598-2173-5-ND

Manufacturer: Apex Microtechnology
Win Source Part Number: 888504-PA07
Series: Apex Precision Power®
Operating Temperature Range: -25°C ~ 85°C
Features: Power Amplifier 1 Circuit - TO-3-8
Package: Tray
Package: TO-3-8
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Family Name: PA07
Categories: Integrated Circuits (ICs)
Case / Package: TO-3-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: 598-1293, 598-2173-5, 598-2173-5-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 888504-PA07
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA07
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448620P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
Instrumentation, OP Amps, Buffer Amps - 5962-9763301QGA - Quarktwin Technology Ltd.
Specs
Standards RoHS
VOS 5 millivolts
IBIAS 1.00E-4 µA
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD526SD/883B - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 4 MHz
View Details