Cirrus Logic, Inc. 32-bit 200MHz BGA Embedded Microprocessor MPU EP9315-IBZ

Description
RISC Microprocessor, 32-Bit, 200MHz, CMOS, PBGA352, 27 X 27 MM, LEAD FREE, PLASTIC, MO-151BAL-2, BGA-352 Product overview: EP9315-IBZ from Cirrus Logic is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 200MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP9315-IBZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RISC Microprocessor, 32-Bit, 200MHz, CMOS, PBGA352, 27 X 27 MM, LEAD FREE, PLASTIC, MO-151BAL-2, BGA-352 Product overview: EP9315-IBZ from Cirrus Logic is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 200MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP9315-IBZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 200MHz BGA Embedded Microprocessor MPU - 694-EP9315-IBZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 200MHz BGA Embedded Microprocessor MPU
694-EP9315-IBZ
32-bit 200MHz BGA Embedded Microprocessor MPU 694-EP9315-IBZ
RISC Microprocessor, 32-Bit, 200MHz, CMOS, PBGA352, 27 X 27 MM, LEAD FREE, PLASTIC, MO-151BAL-2, BGA-352 Product overview: EP9315-IBZ from Cirrus Logic is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 200MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP9315-IBZ can be used for catalog matching and distributor lookup.

RISC Microprocessor, 32-Bit, 200MHz, CMOS, PBGA352, 27 X 27 MM, LEAD FREE, PLASTIC, MO-151BAL-2, BGA-352 Product overview: EP9315-IBZ from Cirrus Logic is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 200MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP9315-IBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 598-1263-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
598-1263-ND
Microprocessors 598-1263-ND
ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz 352-PBGA (27x27)

ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz 352-PBGA (27x27)

Buy Now Datasheet
Microprocessors - EP9315-IBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
EP9315-IBZ
Microprocessors EP9315-IBZ
ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz 352-PBGA (27x27)

ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz 352-PBGA (27x27)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - EP9315-IBZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
EP9315-IBZ
Integrated Circuits (ICs) - Embedded - Microprocessors EP9315-IBZ
IC MPU EP9 200MHZ 352BGA

IC MPU EP9 200MHZ 352BGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
EP9315-IBZ
Microprocessors - MPU EP9315-IBZ
Microprocessors - MPU IC Universal Platfrm ARM9 SOC Prcessor

Microprocessors - MPU IC Universal Platfrm ARM9 SOC Prcessor

Buy Now Datasheet
Embedded - Microprocessors - EP9315-IBZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
EP9315-IBZ
Embedded - Microprocessors EP9315-IBZ
IC MPU EP9 200MHZ 352BGA

IC MPU EP9 200MHZ 352BGA

Supplier's Site Datasheet
Microprocessors - EP9315-IBZ - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
EP9315-IBZ
Microprocessors EP9315-IBZ
IC MPU EP9 200MHZ 352BGA

IC MPU EP9 200MHZ 352BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-EP9315-IBZ 598-1263-ND EP9315-IBZ EP9315-IBZ EP9315-IBZ EP9315-IBZ EP9315-IBZ
Product Name 32-bit 200MHz BGA Embedded Microprocessor MPU Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU Embedded - Microprocessors Microprocessors
Architecture RISC
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Package Type Other; BGA Other; 352-BBGA BGA; Other; 352-BBGA Other; 352-BBGA
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Microprocessor Family ARM; ARM920T ARM920T ARM; ARM920T ARM; ARM920T ARM920T
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874CCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 480 TBGA
Clock Speed 260 MHz
View Details
Microprocessors - ATSAMA5D27A-CUR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
4 suppliers