Cirrus Logic, Inc. 32-bit 200MHz BGA Embedded Microprocessor MPU EP9312-CBZ

Description
RISC Microprocessor, 32-Bit, 200MHz, CMOS, PBGA352, 27 X 27 MM, LEAD FREE, PLASTIC, BGA-352 Product overview: EP9312-CBZ from Cirrus Logic is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 200MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP9312-CBZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RISC Microprocessor, 32-Bit, 200MHz, CMOS, PBGA352, 27 X 27 MM, LEAD FREE, PLASTIC, BGA-352 Product overview: EP9312-CBZ from Cirrus Logic is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 200MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP9312-CBZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 200MHz BGA Embedded Microprocessor MPU - 694-EP9312-CBZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 200MHz BGA Embedded Microprocessor MPU
694-EP9312-CBZ
32-bit 200MHz BGA Embedded Microprocessor MPU 694-EP9312-CBZ
RISC Microprocessor, 32-Bit, 200MHz, CMOS, PBGA352, 27 X 27 MM, LEAD FREE, PLASTIC, BGA-352 Product overview: EP9312-CBZ from Cirrus Logic is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 200MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP9312-CBZ can be used for catalog matching and distributor lookup.

RISC Microprocessor, 32-Bit, 200MHz, CMOS, PBGA352, 27 X 27 MM, LEAD FREE, PLASTIC, BGA-352 Product overview: EP9312-CBZ from Cirrus Logic is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 200MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP9312-CBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 598-1258-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
598-1258-ND
Microprocessors 598-1258-ND
ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz 352-PBGA (27x27)

ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz 352-PBGA (27x27)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - EP9312-CBZ - 129191-EP9312-CBZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - EP9312-CBZ
129191-EP9312-CBZ
Embedded - Embedded - Microprocessors - EP9312-CBZ 129191-EP9312-CBZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 129191-EP9312-CBZ Packaging: Tray Core Processor: ARM920T Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Math Engine; MaverickCrunch RAM Controllers: SDRAM Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD, Touchscreen Ethernet: 1/10/100 Mbps (1) USB: USB 2.0 (3) Voltage - I/O: 1.8V, 3.3V Security Features: Hardware ID Additional Interfaces: AC'97, I2S, IDE, IrDA, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 352-PBGA (27x27) Speed(Frequency): 200MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 129191-EP9312-CBZ
Packaging: Tray
Core Processor: ARM920T
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Math Engine; MaverickCrunch
RAM Controllers: SDRAM
Graphics Acceleration: Yes
Display & Interface Controllers: Keypad, LCD, Touchscreen
Ethernet: 1/10/100 Mbps (1)
USB: USB 2.0 (3)
Voltage - I/O: 1.8V, 3.3V
Security Features: Hardware ID
Additional Interfaces: AC'97, I2S, IDE, IrDA, SPI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 352-PBGA (27x27)
Speed(Frequency): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - EP9312-CBZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
EP9312-CBZ
Integrated Circuits (ICs) - Embedded - Microprocessors EP9312-CBZ
IC MPU EP9 200MHZ 352BGA

IC MPU EP9 200MHZ 352BGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
EP9312-CBZ
Microprocessors - MPU EP9312-CBZ
Microprocessors - MPU IC Universl Pltform ARM9 SOC Prcessor

Microprocessors - MPU IC Universl Pltform ARM9 SOC Prcessor

Buy Now Datasheet
Microprocessors - EP9312-CBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
EP9312-CBZ
Microprocessors EP9312-CBZ
ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz 352-PBGA (27x27)

ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz 352-PBGA (27x27)

Buy Now Datasheet
Embedded - Microprocessors - EP9312-CBZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
EP9312-CBZ
Embedded - Microprocessors EP9312-CBZ
IC MPU EP9 200MHZ 352BGA

IC MPU EP9 200MHZ 352BGA

Supplier's Site Datasheet
Microprocessors - EP9312-CBZ - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
EP9312-CBZ
Microprocessors EP9312-CBZ
IC MPU EP9 200MHZ 352BGA

IC MPU EP9 200MHZ 352BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-EP9312-CBZ 598-1258-ND 129191-EP9312-CBZ EP9312-CBZ EP9312-CBZ EP9312-CBZ EP9312-CBZ EP9312-CBZ
Product Name 32-bit 200MHz BGA Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - EP9312-CBZ Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU Microprocessors Embedded - Microprocessors Microprocessors
Architecture RISC
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V 1.8V; 3.3V 1.8V, 3.3V
Package Type Other; BGA Other; 352-BBGA P-BGA; Other; 352-PBGA (27x27) BGA; Other; 352-BBGA Other; 352-BBGA
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5718BABCXS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
ARM ® Cortex ® based components (Layerscape) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , ARM
Package Type Other; 1517 pin FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details