Cirrus Logic, Inc. Microprocessors EP9312-CB

Description
ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz 352-PBGA (27x27)
Request a Quote
Description
ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz 352-PBGA (27x27)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP9312-CB is a system-on-chip processor based on the ARM920T architecture, operating at a maximum clock speed of 200 MHz. It features a 16-kbyte instruction cache and a 16-kbyte data cache, enhancing performance for various applications. The processor supports a 100-MHz system bus and includes the MaverickCrunch,Ñ¢ math engine for efficient floating-point calculations, making it suitable for tasks such as digital music compression and decompression. This microprocessor integrates a wide range of peripheral interfaces, including a 1/10/100 Mbps Ethernet MAC, three UARTs, and a three-port USB 2.0 host. It also supports a 32-bit SDRAM interface, serial EEPROM, and EIDE for storage devices. The EP9312-CB is designed for low power consumption, with typical usage between 100 mW and 750 mW, depending on operational speed. The device is packaged in a 352-pin PBGA and is intended for applications such as thin client computers, internet radios, industrial computers, and point-of-sale terminals. Its robust feature set and performance capabilities make it a versatile choice for embedded systems requiring efficient processing and connectivity.

Datasheet Summary
Powered by GS/AI

The EP9312-CB is a system-on-chip processor based on the ARM920T architecture, operating at a maximum clock speed of 200 MHz. It features a 16-kbyte instruction cache and a 16-kbyte data cache, enhancing performance for various applications. The processor supports a 100-MHz system bus and includes the MaverickCrunch,Ñ¢ math engine for efficient floating-point calculations, making it suitable for tasks such as digital music compression and decompression. This microprocessor integrates a wide range of peripheral interfaces, including a 1/10/100 Mbps Ethernet MAC, three UARTs, and a three-port USB 2.0 host. It also supports a 32-bit SDRAM interface, serial EEPROM, and EIDE for storage devices. The EP9312-CB is designed for low power consumption, with typical usage between 100 mW and 750 mW, depending on operational speed. The device is packaged in a 352-pin PBGA and is intended for applications such as thin client computers, internet radios, industrial computers, and point-of-sale terminals. Its robust feature set and performance capabilities make it a versatile choice for embedded systems requiring efficient processing and connectivity.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 598-1257-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
598-1257-ND
Microprocessors 598-1257-ND
ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz 352-PBGA (27x27)

ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz 352-PBGA (27x27)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - EP9312-CB - 1172210-EP9312-CB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - EP9312-CB
1172210-EP9312-CB
Embedded - Embedded - Microprocessors - EP9312-CB 1172210-EP9312-CB
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1172210-EP9312-CB Manufacturer Homepage: www.cirrus.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1172210-EP9312-CB
Manufacturer Homepage: www.cirrus.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
32-bit 200MHz BGA Embedded Microprocessor MPU - 694-EP9312-CB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 200MHz BGA Embedded Microprocessor MPU
694-EP9312-CB
32-bit 200MHz BGA Embedded Microprocessor MPU 694-EP9312-CB
RISC Microprocessor, 32-Bit, 200MHz, CMOS, PBGA352, 27 X 27 MM, PLASTIC, BGA-352 Product overview: EP9312-CB from Cirrus Logic is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 200MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP9312-CB can be used for catalog matching and distributor lookup.

RISC Microprocessor, 32-Bit, 200MHz, CMOS, PBGA352, 27 X 27 MM, PLASTIC, BGA-352 Product overview: EP9312-CB from Cirrus Logic is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 200MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP9312-CB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - EP9312-CB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
EP9312-CB
Embedded - Microprocessors EP9312-CB
IC MPU EP9 200MHZ 352BGA

IC MPU EP9 200MHZ 352BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - EP9312-CB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
EP9312-CB
Integrated Circuits (ICs) - Embedded - Microprocessors EP9312-CB
IC MPU EP9 200MHZ 352BGA

IC MPU EP9 200MHZ 352BGA

Supplier's Site
Microprocessors - EP9312-CB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
EP9312-CB
Microprocessors EP9312-CB
ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz 352-PBGA (27x27)

ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz 352-PBGA (27x27)

Buy Now Datasheet
Microprocessors - MPU IC Universal Platfrm ARM9 SOC Prcessor - 143-EP9312-CB - Utmel Electronic Limited
Hong Kong, China
Microprocessors - MPU IC Universal Platfrm ARM9 SOC Prcessor
143-EP9312-CB
Microprocessors - MPU IC Universal Platfrm ARM9 SOC Prcessor 143-EP9312-CB
Microprocessors - MPU IC Universal Platfrm ARM9 SOC Prcessor

Microprocessors - MPU IC Universal Platfrm ARM9 SOC Prcessor

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 598-1257-ND 1172210-EP9312-CB 694-EP9312-CB EP9312-CB EP9312-CB EP9312-CB 143-EP9312-CB
Product Name Microprocessors Embedded - Embedded - Microprocessors - EP9312-CB 32-bit 200MHz BGA Embedded Microprocessor MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors - MPU IC Universal Platfrm ARM9 SOC Prcessor
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit
Microprocessor Family ARM; ARM920T ARM; ARM920T ARM; ARM920T ARM920T ARM; ARM920T
Supply Voltage 1.8V; 3.3V 1.8 1.8V
Package Type Other; 352-BBGA BGA; Other; 352-BBGA Other; 352-BBGA
Pin Count 352 352 352
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874BCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
Embedded - Embedded - Microprocessors - ET80960JT10016 - 918728-ET80960JT10016 - Win Source Electronics
Specs
Architecture RISC
Package Type QFP; Other; 132-QFP
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
2 suppliers
Intel® Pentium® Processor 3561Y (2M Cache, 1.20 GHz) - 3561Y - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1200 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details